TE Connectivity Chip Resistor - Surface Mount 35025R1FT

Description
5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143140TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143140TR-ND
Chip Resistor - Surface Mount A143140TR-ND
5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143140CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143140CT-ND
Chip Resistor - Surface Mount A143140CT-ND
5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143140DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143140DKR-ND
Chip Resistor - Surface Mount A143140DKR-ND
5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4890
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4890
RES, 5R1, 1%, 2W, 2010, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5R1, 1%, 2W, 2010, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9778
Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9778
RES, 5R1, 1%, 2W, 2010, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5R1, 1%, 2W, 2010, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143140TR-ND 97AC4890
Product Name Chip Resistor - Surface Mount Res, 5R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details