TE Connectivity Chip Resistor - Surface Mount 35025M1FT

Description
5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143284TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143284TR-ND
Chip Resistor - Surface Mount A143284TR-ND
5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143284CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143284CT-ND
Chip Resistor - Surface Mount A143284CT-ND
5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6153
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6153
RES, 5M1, 1%, 2W, 2010, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5M1, 1%, 2W, 2010, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1474
Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1474
RES, 5M1, 1%, 2W, 2010, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5M1, 1%, 2W, 2010, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143284TR-ND 97AC6153
Product Name Chip Resistor - Surface Mount Res, 5M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers