TE Connectivity Chip Resistor - Surface Mount 35025K1FT

Description
5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143212DKR-ND
Chip Resistor - Surface Mount A143212DKR-ND
5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143212CT-ND
Chip Resistor - Surface Mount A143212CT-ND
5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143212TR-ND
Chip Resistor - Surface Mount A143212TR-ND
5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

5.1 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4695
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4695
RES, 5K1, 1%, 2W, 2010, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5K1, 1%, 2W, 2010, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6696
Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6696
RES, 5K1, 1%, 2W, 2010, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 5K1, 1%, 2W, 2010, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143212DKR-ND 97AC4695
Product Name Chip Resistor - Surface Mount Res, 5K1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 3-2176633-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers