TE Connectivity Chip Resistor - Surface Mount 350256RJT

Description
56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143313CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143313CT-ND
Chip Resistor - Surface Mount A143313CT-ND
56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143313DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143313DKR-ND
Chip Resistor - Surface Mount A143313DKR-ND
56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143313TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143313TR-ND
Chip Resistor - Surface Mount A143313TR-ND
56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 56R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4701
Res, 56R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4701
RES, 56R, 5%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 56R, 5%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3630
Res, 56R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3630
RES, 56R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 56R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143313CT-ND 97AC4701 34AH3630
Product Name Chip Resistor - Surface Mount Res, 56R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 56R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details