TE Connectivity Chip Resistor - Surface Mount 350256RFT

Description
56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143165TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143165TR-ND
Chip Resistor - Surface Mount A143165TR-ND
56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143165CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143165CT-ND
Chip Resistor - Surface Mount A143165CT-ND
56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143165DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143165DKR-ND
Chip Resistor - Surface Mount A143165DKR-ND
56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

56 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 350256RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
350256RFT
Chip Resistor - Surface Mount 350256RFT
RES 3502 56R 1%

RES 3502 56R 1%

Supplier's Site Datasheet
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5735
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5735
RES, 56R, 1%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 56R, 1%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0903
Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0903
RES, 56R, 1%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 56R, 1%, 2W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143165TR-ND 350256RFT 97AC5735
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details