TE Connectivity Chip Resistor - Surface Mount 3502560KJT

Description
560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143361TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143361TR-ND
Chip Resistor - Surface Mount A143361TR-ND
560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143361CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143361CT-ND
Chip Resistor - Surface Mount A143361CT-ND
560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

560 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 560K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0914
Res, 560K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0914
RES, 560K, 5%, 2W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 560K, 5%, 2W, 2010, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3632
Res, 560K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3632
RES, 560K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 560K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143361TR-ND 97AC0914 34AH3632
Product Name Chip Resistor - Surface Mount Res, 560K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 560K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details