TE Connectivity Chip Resistor - Surface Mount 350251KFT

Description
51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143236TR-ND
Chip Resistor - Surface Mount A143236TR-ND
51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143236DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143236DKR-ND
Chip Resistor - Surface Mount A143236DKR-ND
51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143236CT-ND
Chip Resistor - Surface Mount A143236CT-ND
51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

51 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350251KFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350251KFTTR-ND
Chip Resistor - Surface Mount 1111-350251KFTTR-ND
3502 51K 1%

3502 51K 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 350251KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
350251KFT
Chip Resistor - Surface Mount 350251KFT
RES 3502 51K 1%

RES 3502 51K 1%

Supplier's Site Datasheet
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4894
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4894
RES, 51K, 1%, 2W, 2010, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 51K, 1%, 2W, 2010, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2445
Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2445
RES, 51K, 1%, 2W, 2010, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 51K, 1%, 2W, 2010, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number A143236TR-ND 1111-350251KFTTR-ND 350251KFT 97AC4894
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details