TE Connectivity Chip Resistor - Surface Mount 3502510KFT

Description
510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143260DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143260DKR-ND
Chip Resistor - Surface Mount A143260DKR-ND
510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143260TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143260TR-ND
Chip Resistor - Surface Mount A143260TR-ND
510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143260CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143260CT-ND
Chip Resistor - Surface Mount A143260CT-ND
510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

510 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3279
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3279
RES, 510K, 1%, 2W, 2010, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 510K, 1%, 2W, 2010, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3278
Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3278
RES, 510K, 1%, 2W, 2010, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 510K, 1%, 2W, 2010, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143260DKR-ND 97AC3279
Product Name Chip Resistor - Surface Mount Res, 510K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details