TE Connectivity Chip Resistor - Surface Mount 35024R7JT

Description
4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143300TR-ND
Chip Resistor - Surface Mount A143300TR-ND
4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143300CT-ND
Chip Resistor - Surface Mount A143300CT-ND
4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143300DKR-ND
Chip Resistor - Surface Mount A143300DKR-ND
4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4263
Res, 4R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4263
RES, 4R7, 5%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4R7, 5%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3601
Res, 4R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3601
RES, 4R7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143300TR-ND 97AC4263 34AH3601
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 4R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details