TE Connectivity Chip Resistor - Surface Mount 35024R7FT

Description
4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143139CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143139CT-ND
Chip Resistor - Surface Mount A143139CT-ND
4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143139TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143139TR-ND
Chip Resistor - Surface Mount A143139TR-ND
4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143139DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143139DKR-ND
Chip Resistor - Surface Mount A143139DKR-ND
4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4889
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4889
RES, 4R7, 1%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4R7, 1%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2443
Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2443
RES, 4R7, 1%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4R7, 1%, 2W, 2010, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143139CT-ND 97AC4889
Product Name Chip Resistor - Surface Mount Res, 4R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers