TE Connectivity Chip Resistor - Surface Mount 35024R3FT

Description
4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143138CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143138CT-ND
Chip Resistor - Surface Mount A143138CT-ND
4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143138DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143138DKR-ND
Chip Resistor - Surface Mount A143138DKR-ND
4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143138TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143138TR-ND
Chip Resistor - Surface Mount A143138TR-ND
4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2442
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2442
RES, 4R3, 1%, 2W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4R3, 1%, 2W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7731
Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7731
RES, 4R3, 1%, 2W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4R3, 1%, 2W, 2010, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143138CT-ND 97AC2442
Product Name Chip Resistor - Surface Mount Res, 4R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176412-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details