4.7 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
4.7 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 4M7, 1%, 2W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 4M7, 1%, 2W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A143283TR-ND | 96AC9012 | 35024M7FT |
| Product Name | Chip Resistor - Surface Mount | Res, 4M7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |