TE Connectivity Chip Resistor - Surface Mount 35024M3FT

Description
4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143282CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143282CT-ND
Chip Resistor - Surface Mount A143282CT-ND
4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143282TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143282TR-ND
Chip Resistor - Surface Mount A143282TR-ND
4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9011
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9011
RES, 4M3, 1%, 2W, 2010, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4M3, 1%, 2W, 2010, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6152
Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6152
RES, 4M3, 1%, 2W, 2010, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4M3, 1%, 2W, 2010, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143282CT-ND 96AC9011
Product Name Chip Resistor - Surface Mount Res, 4M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details