TE Connectivity Chip Resistor - Surface Mount 35024K7FT

Description
4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143211TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143211TR-ND
Chip Resistor - Surface Mount A143211TR-ND
4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143211DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143211DKR-ND
Chip Resistor - Surface Mount A143211DKR-ND
4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143211CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143211CT-ND
Chip Resistor - Surface Mount A143211CT-ND
4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6522
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6522
RES, 4K7, 1%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4K7, 1%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4474
Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4474
RES, 4K7, 1%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4K7, 1%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143211TR-ND 97AC6522
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details