TE Connectivity Chip Resistor - Surface Mount 35024K3FT

Description
4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143210CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143210CT-ND
Chip Resistor - Surface Mount A143210CT-ND
4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143210TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143210TR-ND
Chip Resistor - Surface Mount A143210TR-ND
4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143210DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143210DKR-ND
Chip Resistor - Surface Mount A143210DKR-ND
4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6521
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6521
RES, 4K3, 1%, 2W, 2010, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4K3, 1%, 2W, 2010, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1982
Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1982
RES, 4K3, 1%, 2W, 2010, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4K3, 1%, 2W, 2010, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143210CT-ND 97AC6521
Product Name Chip Resistor - Surface Mount Res, 4K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details