TE Connectivity Chip Resistor - Surface Mount 350247RFT

Description
47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143163TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143163TR-ND
Chip Resistor - Surface Mount A143163TR-ND
47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143163CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143163CT-ND
Chip Resistor - Surface Mount A143163CT-ND
47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143163DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143163DKR-ND
Chip Resistor - Surface Mount A143163DKR-ND
47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8598
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8598
RES, 47R, 1%, 2W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 47R, 1%, 2W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0902
Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0902
RES, 47R, 1%, 2W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 47R, 1%, 2W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143163TR-ND 96AC8598
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers