TE Connectivity Chip Resistor - Surface Mount 350247KFT

Description
47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143235CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143235CT-ND
Chip Resistor - Surface Mount A143235CT-ND
47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143235DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143235DKR-ND
Chip Resistor - Surface Mount A143235DKR-ND
47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143235TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143235TR-ND
Chip Resistor - Surface Mount A143235TR-ND
47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

47 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350247KFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350247KFTTR-ND
Chip Resistor - Surface Mount 1111-350247KFTTR-ND
3502 47K 1%

3502 47K 1%

Buy Now Datasheet
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9781
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9781
RES, 47K, 1%, 2W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 47K, 1%, 2W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4893
Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4893
RES, 47K, 1%, 2W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 47K, 1%, 2W, 2010, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143235CT-ND 96AC9781
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457402 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details