TE Connectivity Chip Resistor - Surface Mount 3502470KFT

Description
470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143259TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143259TR-ND
Chip Resistor - Surface Mount A143259TR-ND
470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143259CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143259CT-ND
Chip Resistor - Surface Mount A143259CT-ND
470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0644
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0644
RES, 470K, 1%, 2W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470K, 1%, 2W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8408
Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8408
RES, 470K, 1%, 2W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470K, 1%, 2W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143259TR-ND 97AC0644
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers