TE Connectivity Chip Resistor - Surface Mount 3502430KFT

Description
430 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143258TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143258TR-ND
Chip Resistor - Surface Mount A143258TR-ND
430 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

430 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5530
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5530
RES, 430K, 1%, 2W, 2010, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 430K, 1%, 2W, 2010, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0643
Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0643
RES, 430K, 1%, 2W, 2010, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 430K, 1%, 2W, 2010, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143258TR-ND 97AC5530
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details