TE Connectivity Chip Resistor - Surface Mount 35023R6FT

Description
3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143136DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143136DKR-ND
Chip Resistor - Surface Mount A143136DKR-ND
3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143136TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143136TR-ND
Chip Resistor - Surface Mount A143136TR-ND
3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143136CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143136CT-ND
Chip Resistor - Surface Mount A143136CT-ND
3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9775
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9775
RES, 3R6, 1%, 2W, 2010, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3R6, 1%, 2W, 2010, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9776
Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9776
RES, 3R6, 1%, 2W, 2010, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3R6, 1%, 2W, 2010, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143136DKR-ND 96AC9775
Product Name Chip Resistor - Surface Mount Res, 3R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details