TE Connectivity Chip Resistor - Surface Mount 35023R3FT

Description
3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143135DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143135DKR-ND
Chip Resistor - Surface Mount A143135DKR-ND
3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143135TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143135TR-ND
Chip Resistor - Surface Mount A143135TR-ND
3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143135CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143135CT-ND
Chip Resistor - Surface Mount A143135CT-ND
3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9774
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9774
RES, 3R3, 1%, 2W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3R3, 1%, 2W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4887
Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4887
RES, 3R3, 1%, 2W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3R3, 1%, 2W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3564
Res, 3R3, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3564
RES, 3R3, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 3R3, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143135DKR-ND 96AC9774 34AH3564
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 3R3, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers