TE Connectivity Chip Resistor - Surface Mount 35023M9JT

Description
3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143371TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143371TR-ND
Chip Resistor - Surface Mount A143371TR-ND
3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143371CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143371CT-ND
Chip Resistor - Surface Mount A143371CT-ND
3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3M9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1175
Res, 3M9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1175
RES, 3M9, 5%, 2W, 2010, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M9, 5%, 2W, 2010, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3562
Res, 3M9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3562
RES, 3M9, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 3M9, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143371TR-ND 97AC1175 34AH3562
Product Name Chip Resistor - Surface Mount Res, 3M9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 3M9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details