TE Connectivity Chip Resistor - Surface Mount 35023M0FT

Description
3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143278TR-ND
Chip Resistor - Surface Mount A143278TR-ND
3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143278CT-ND
Chip Resistor - Surface Mount A143278CT-ND
3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3807
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3807
RES, 3M, 1%, 2W, 2010, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M, 1%, 2W, 2010, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1171
Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1171
RES, 3M, 1%, 2W, 2010, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M, 1%, 2W, 2010, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143278TR-ND 97AC3807
Product Name Chip Resistor - Surface Mount Res, 3M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details