TE Connectivity Chip Resistor - Surface Mount 35023K9FT

Description
3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143209CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143209CT-ND
Chip Resistor - Surface Mount A143209CT-ND
3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143209TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143209TR-ND
Chip Resistor - Surface Mount A143209TR-ND
3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1981
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1981
RES, 3K9, 1%, 2W, 2010, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3K9, 1%, 2W, 2010, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4473
Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4473
RES, 3K9, 1%, 2W, 2010, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3K9, 1%, 2W, 2010, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 3K9, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3555
Res, 3K9, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3555
RES, 3K9, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143209CT-ND 97AC1981 34AH3555
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 3K9, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details