TE Connectivity Chip Resistor - Surface Mount 350239RJT

Description
39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143311TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143311TR-ND
Chip Resistor - Surface Mount A143311TR-ND
39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143311CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143311CT-ND
Chip Resistor - Surface Mount A143311CT-ND
39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143311DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143311DKR-ND
Chip Resistor - Surface Mount A143311DKR-ND
39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 39R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6700
Res, 39R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6700
RES, 39R, 5%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39R, 5%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3588
Res, 39R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3588
RES, 39R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143311TR-ND 97AC6700 34AH3588
Product Name Chip Resistor - Surface Mount Res, 39R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 39R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details