TE Connectivity Chip Resistor - Surface Mount 350239RFT

Description
39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143161CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143161CT-ND
Chip Resistor - Surface Mount A143161CT-ND
39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143161TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143161TR-ND
Chip Resistor - Surface Mount A143161TR-ND
39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143161DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143161DKR-ND
Chip Resistor - Surface Mount A143161DKR-ND
39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3271
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3271
RES, 39R, 1%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39R, 1%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3272
Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3272
RES, 39R, 1%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39R, 1%, 2W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143161CT-ND 97AC3271
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details