TE Connectivity Chip Resistor - Surface Mount 350239KJT

Description
39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143347TR-ND
Chip Resistor - Surface Mount A143347TR-ND
39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143347CT-ND
Chip Resistor - Surface Mount A143347CT-ND
39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143347DKR-ND
Chip Resistor - Surface Mount A143347DKR-ND
39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 39K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3586
Res, 39K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3586
RES, 39K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 39K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2747
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2747
RES, 39K, 5%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39K, 5%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0069
Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0069
RES, 39K, 5%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39K, 5%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143347TR-ND 34AH3586 97AC2747
Product Name Chip Resistor - Surface Mount Res, 39K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 39K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers