TE Connectivity Chip Resistor - Surface Mount 350239KFT

Description
39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143233DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143233DKR-ND
Chip Resistor - Surface Mount A143233DKR-ND
39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143233CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143233CT-ND
Chip Resistor - Surface Mount A143233CT-ND
39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143233TR-ND
Chip Resistor - Surface Mount A143233TR-ND
39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

39 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350239KFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350239KFTTR-ND
Chip Resistor - Surface Mount 1111-350239KFTTR-ND
3502 39K 1%

3502 39K 1%

Buy Now Datasheet
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9780
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9780
RES, 39K, 1%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39K, 1%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4892
Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4892
RES, 39K, 1%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 39K, 1%, 2W, 2010, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 350239KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
350239KFT
Chip Resistor - Surface Mount 350239KFT
RES 3502 39K 1%

RES 3502 39K 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143233DKR-ND 96AC9780 350239KFT
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details