TE Connectivity Chip Resistor - Surface Mount 3502390KFT

Description
390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143257TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143257TR-ND
Chip Resistor - Surface Mount A143257TR-ND
390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143257CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143257CT-ND
Chip Resistor - Surface Mount A143257CT-ND
390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

390 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8407
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8407
RES, 390K, 1%, 2W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 390K, 1%, 2W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0642
Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0642
RES, 390K, 1%, 2W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 390K, 1%, 2W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143257TR-ND 96AC8407
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details