TE Connectivity Chip Resistor - Surface Mount 350236RFT

Description
36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143160CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143160CT-ND
Chip Resistor - Surface Mount A143160CT-ND
36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143160DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143160DKR-ND
Chip Resistor - Surface Mount A143160DKR-ND
36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143160TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143160TR-ND
Chip Resistor - Surface Mount A143160TR-ND
36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

36 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8404
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8404
RES, 36R, 1%, 2W, 2010, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 36R, 1%, 2W, 2010, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0638
Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0638
RES, 36R, 1%, 2W, 2010, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 36R, 1%, 2W, 2010, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143160CT-ND 96AC8404
Product Name Chip Resistor - Surface Mount Res, 36R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers