TE Connectivity Chip Resistor - Surface Mount 350236KFT

Description
36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143232CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143232CT-ND
Chip Resistor - Surface Mount A143232CT-ND
36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143232TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143232TR-ND
Chip Resistor - Surface Mount A143232TR-ND
36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

36 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7734
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7734
RES, 36K, 1%, 2W, 2010, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 36K, 1%, 2W, 2010, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7735
Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7735
RES, 36K, 1%, 2W, 2010, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 36K, 1%, 2W, 2010, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143232CT-ND 96AC7734
Product Name Chip Resistor - Surface Mount Res, 36K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details