TE Connectivity Chip Resistor - Surface Mount 3502360RFT

Description
360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143184DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143184DKR-ND
Chip Resistor - Surface Mount A143184DKR-ND
360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143184CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143184CT-ND
Chip Resistor - Surface Mount A143184CT-ND
360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143184TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143184TR-ND
Chip Resistor - Surface Mount A143184TR-ND
360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

360 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-3502360RFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-3502360RFTTR-ND
Chip Resistor - Surface Mount 1111-3502360RFTTR-ND
3502 360R 1%

3502 360R 1%

Buy Now Datasheet
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1467
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1467
RES, 360R, 1%, 2W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 360R, 1%, 2W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1468
Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1468
RES, 360R, 1%, 2W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 360R, 1%, 2W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143184DKR-ND 1111-3502360RFTTR-ND 97AC1467
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 360R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457449 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details