TE Connectivity Chip Resistor - Surface Mount 350233RJT

Description
33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143310CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143310CT-ND
Chip Resistor - Surface Mount A143310CT-ND
33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143310TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143310TR-ND
Chip Resistor - Surface Mount A143310TR-ND
33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143310DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143310DKR-ND
Chip Resistor - Surface Mount A143310DKR-ND
33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 33R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3576
Res, 33R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3576
RES, 33R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 33R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4479
Res, 33R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4479
RES, 33R, 5%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33R, 5%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143310CT-ND 34AH3576 97AC4479
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 33R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details