The Resistor 330K, 5%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor suitable for various applications. It has a resistance value of 330 kΩ with a tolerance of ±5% and a power rating of 2W at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it compatible with automated placement processes. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The resistor features a temperature coefficient of resistance (TCR) of ±100 PPM/°C for resistance values above 10.1Ω. It is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The product complies with EU RoHS directives and is designed for reliability in various environmental conditions, including humidity and temperature cycling tests. This resistor is a suitable choice for engineers looking for a robust and reliable component for their electronic designs.
330 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
330 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 330K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES
RES, 330K, 5%, 2W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143358CT-ND | 34AH3578 | 97AC0649 |
| Product Name | Chip Resistor - Surface Mount | Res, 330K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 330K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |