TE Connectivity Chip Resistor - Surface Mount 350230RFT

Description
30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143158CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143158CT-ND
Chip Resistor - Surface Mount A143158CT-ND
30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143158DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143158DKR-ND
Chip Resistor - Surface Mount A143158DKR-ND
30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143158TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143158TR-ND
Chip Resistor - Surface Mount A143158TR-ND
30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

30 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8402
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8402
RES, 30R, 1%, 2W, 2010, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 30R, 1%, 2W, 2010, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0637
Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0637
RES, 30R, 1%, 2W, 2010, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 30R, 1%, 2W, 2010, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 30R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3570
Res, 30R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3570
RES, 30R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 30R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143158CT-ND 96AC8402 34AH3570
Product Name Chip Resistor - Surface Mount Res, 30R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 30R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details