TE Connectivity Chip Resistor - Surface Mount 3502300RFT

Description
300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143182DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143182DKR-ND
Chip Resistor - Surface Mount A143182DKR-ND
300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143182CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143182CT-ND
Chip Resistor - Surface Mount A143182CT-ND
300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143182TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143182TR-ND
Chip Resistor - Surface Mount A143182TR-ND
300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

300 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4017
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4017
RES, 300R, 1%, 2W, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 300R, 1%, 2W, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1465
Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1465
RES, 300R, 1%, 2W, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 300R, 1%, 2W, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143182DKR-ND 97AC4017
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-2176631-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details