The Resistor 97AC0640 is a thick film high power resistor with a resistance value of 300 kΩ and a tolerance of ±1%. It is designed for a power rating of 2W at an ambient temperature of 70°C and is suitable for automatic placement in high-volume applications. The resistor is packaged in a 2010 size (5.0 mm x 2.5 mm x 1.1 mm) and is supplied on 7-inch reels containing 2000 pieces. This component has a maximum working voltage of 200V and can withstand overload voltages up to 500V. It operates effectively within a temperature range of -55°C to 155°C. The temperature coefficient of resistance (TCR) is specified as ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its robust performance characteristics and suitability for various applications requiring high power handling and reliability.
300 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
300 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
300 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 300K, 1%, 2W, 2010, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 300K, 1%, 2W, 2010, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143254TR-ND | 97AC0640 |
| Product Name | Chip Resistor - Surface Mount | Res, 300K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |