TE Connectivity Chip Resistor - Surface Mount 35022R7JT

Description
2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143297DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143297DKR-ND
Chip Resistor - Surface Mount A143297DKR-ND
2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143297CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143297CT-ND
Chip Resistor - Surface Mount A143297CT-ND
2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143297TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143297TR-ND
Chip Resistor - Surface Mount A143297TR-ND
2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3526
Res, 2R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3526
RES, 2R7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1735
Res, 2R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1735
RES, 2R7, 5%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R7, 5%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143297DKR-ND 34AH3526 97AC1735
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2R7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625892-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details