TE Connectivity Chip Resistor - Surface Mount 35022R7FT

Description
2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143133CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143133CT-ND
Chip Resistor - Surface Mount A143133CT-ND
2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143133DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143133DKR-ND
Chip Resistor - Surface Mount A143133DKR-ND
2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143133TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143133TR-ND
Chip Resistor - Surface Mount A143133TR-ND
2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9773
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9773
RES, 2R7, 1%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R7, 1%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4886
Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4886
RES, 2R7, 1%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R7, 1%, 2W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143133CT-ND 96AC9773
Product Name Chip Resistor - Surface Mount Res, 2R7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176232-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers