TE Connectivity Chip Resistor - Surface Mount 35022R0FT

Description
2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143130TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143130TR-ND
Chip Resistor - Surface Mount A143130TR-ND
2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143130DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143130DKR-ND
Chip Resistor - Surface Mount A143130DKR-ND
2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143130CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143130CT-ND
Chip Resistor - Surface Mount A143130CT-ND
2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2992
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2992
RES, 2R, 1%, 2W, 2010, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R, 1%, 2W, 2010, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0342
Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0342
RES, 2R, 1%, 2W, 2010, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R, 1%, 2W, 2010, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143130TR-ND 97AC2992
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details