TE Connectivity Chip Resistor - Surface Mount 35022M7JT

Description
2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143369CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143369CT-ND
Chip Resistor - Surface Mount A143369CT-ND
2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143369TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143369TR-ND
Chip Resistor - Surface Mount A143369TR-ND
2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35022M7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35022M7JTTR-ND
Chip Resistor - Surface Mount 1111-35022M7JTTR-ND
3502 2M7 5%

3502 2M7 5%

Buy Now Datasheet
Res, 2M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3562
Res, 2M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3562
RES, 2M7, 5%, 2W, 2010, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M7, 5%, 2W, 2010, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3520
Res, 2M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3520
RES, 2M7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 2M7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143369CT-ND 1111-35022M7JTTR-ND 97AC3562 34AH3520
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 2M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details