TE Connectivity Chip Resistor - Surface Mount 35022M4FT

Description
2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143276TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143276TR-ND
Chip Resistor - Surface Mount A143276TR-ND
2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143276CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143276CT-ND
Chip Resistor - Surface Mount A143276CT-ND
2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5957
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5957
RES, 2M4, 1%, 2W, 2010, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M4, 1%, 2W, 2010, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5958
Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5958
RES, 2M4, 1%, 2W, 2010, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M4, 1%, 2W, 2010, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143276TR-ND 97AC5957
Product Name Chip Resistor - Surface Mount Res, 2M4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details