TE Connectivity Chip Resistor - Surface Mount 35022M2JT

Description
2.2 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143368TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143368TR-ND
Chip Resistor - Surface Mount A143368TR-ND
2.2 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3517
Res, 2M2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3517
RES, 2M2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 2M2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5745
Res, 2M2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5745
RES, 2M2, 5%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M2, 5%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143368TR-ND 34AH3517 97AC5745
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2M2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers