TE Connectivity Chip Resistor - Surface Mount 35022M2FT

Description
2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143275CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143275CT-ND
Chip Resistor - Surface Mount A143275CT-ND
2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143275DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143275DKR-ND
Chip Resistor - Surface Mount A143275DKR-ND
2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143275TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143275TR-ND
Chip Resistor - Surface Mount A143275TR-ND
2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3805
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3805
RES, 2M2, 1%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M2, 1%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1170
Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1170
RES, 2M2, 1%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M2, 1%, 2W, 2010, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143275CT-ND 97AC3805
Product Name Chip Resistor - Surface Mount Res, 2M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457432 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details