TE Connectivity Chip Resistor - Surface Mount 35022M0FT

Description
2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143274CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143274CT-ND
Chip Resistor - Surface Mount A143274CT-ND
2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143274TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143274TR-ND
Chip Resistor - Surface Mount A143274TR-ND
2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143274DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143274DKR-ND
Chip Resistor - Surface Mount A143274DKR-ND
2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3804
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3804
RES, 2M, 1%, 2W, 2010, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M, 1%, 2W, 2010, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1169
Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1169
RES, 2M, 1%, 2W, 2010, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2M, 1%, 2W, 2010, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143274CT-ND 97AC3804
Product Name Chip Resistor - Surface Mount Res, 2M, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details