TE Connectivity Chip Resistor - Surface Mount 35022K7JT

Description
2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143333CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143333CT-ND
Chip Resistor - Surface Mount A143333CT-ND
2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143333TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143333TR-ND
Chip Resistor - Surface Mount A143333TR-ND
2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3514
Res, 2K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3514
RES, 2K7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 2K7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7741
Res, 2K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7741
RES, 2K7, 5%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K7, 5%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143333CT-ND 34AH3514 96AC7741
Product Name Chip Resistor - Surface Mount Res, 2K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details