TE Connectivity Chip Resistor - Surface Mount 35022K7FT

Description
2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143205DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143205DKR-ND
Chip Resistor - Surface Mount A143205DKR-ND
2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143205CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143205CT-ND
Chip Resistor - Surface Mount A143205CT-ND
2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143205TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143205TR-ND
Chip Resistor - Surface Mount A143205TR-ND
2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35022K7FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35022K7FTTR-ND
Chip Resistor - Surface Mount 1111-35022K7FTTR-ND
3502 2K7 1%

3502 2K7 1%

Buy Now Datasheet
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6519
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6519
RES, 2K7, 1%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K7, 1%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6518
Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6518
RES, 2K7, 1%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K7, 1%, 2W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143205DKR-ND 1111-35022K7FTTR-ND 97AC6519
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details