TE Connectivity Chip Resistor - Surface Mount 35022K4FT

Description
2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Description
2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2K4, 1%, 2W, 2010, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 2W at 70°C. It features a resistance value of 2.4 kΩ and a tolerance of ±1%. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The resistor's construction includes a matte tin over nickel barrier terminal finish, enhancing solderability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Res, 2K4, 1%, 2W, 2010, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 2W at 70°C. It features a resistance value of 2.4 kΩ and a tolerance of ±1%. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The resistor's construction includes a matte tin over nickel barrier terminal finish, enhancing solderability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143204DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143204DKR-ND
Chip Resistor - Surface Mount A143204DKR-ND
2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143204TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143204TR-ND
Chip Resistor - Surface Mount A143204TR-ND
2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143204CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143204CT-ND
Chip Resistor - Surface Mount A143204CT-ND
2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6517
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6517
RES, 2K4, 1%, 2W, 2010, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K4, 1%, 2W, 2010, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4470
Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4470
RES, 2K4, 1%, 2W, 2010, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K4, 1%, 2W, 2010, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143204DKR-ND 97AC6517
Product Name Chip Resistor - Surface Mount Res, 2K4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers