TE Connectivity Chip Resistor - Surface Mount 35022K2JT

Description
2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143332DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143332DKR-ND
Chip Resistor - Surface Mount A143332DKR-ND
2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143332TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143332TR-ND
Chip Resistor - Surface Mount A143332TR-ND
2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143332CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143332CT-ND
Chip Resistor - Surface Mount A143332CT-ND
2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.2 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3511
Res, 2K2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3511
RES, 2K2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2448
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2448
RES, 2K2, 5%, 2W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K2, 5%, 2W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4898
Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4898
RES, 2K2, 5%, 2W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K2, 5%, 2W, 2010, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143332DKR-ND 34AH3511 97AC2448
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2K2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers