TE Connectivity Chip Resistor - Surface Mount 35022K0FT

Description
2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143202CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143202CT-ND
Chip Resistor - Surface Mount A143202CT-ND
2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143202TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143202TR-ND
Chip Resistor - Surface Mount A143202TR-ND
2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143202DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143202DKR-ND
Chip Resistor - Surface Mount A143202DKR-ND
2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35022K0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35022K0FT
Chip Resistor - Surface Mount 35022K0FT
RES 3502 2K0 1%

RES 3502 2K0 1%

Supplier's Site Datasheet
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4469
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4469
RES, 2K, 1%, 2W, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K, 1%, 2W, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1977
Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1977
RES, 2K, 1%, 2W, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2K, 1%, 2W, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143202CT-ND 35022K0FT 97AC4469
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers